Panasonic Current Sense Res, 0R47, 1%, 250 Mw; Resistance Panasonic ERJS6QFR47V

Description
CURRENT SENSE RES, 0R47, 1%, 250 MW; Resistance:0.47ohm; Product Range:ERJS6Q Series; Resistor Case Style:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R47, 1%, 250 MW; Resistance:0.47ohm; Product Range:ERJS6Q Series; Resistor Case Style:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R47, 1%, 250 Mw; Resistance Panasonic - 85Y7315 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R47, 1%, 250 Mw; Resistance Panasonic
85Y7315
Current Sense Res, 0R47, 1%, 250 Mw; Resistance Panasonic 85Y7315
CURRENT SENSE RES, 0R47, 1%, 250 MW; Resistance:0.47ohm; Product Range:ERJS6Q Series; Resistor Case Style:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R47, 1%, 250 MW; Resistance:0.47ohm; Product Range:ERJS6Q Series; Resistor Case Style:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y7315
Product Name Current Sense Res, 0R47, 1%, 250 Mw; Resistance Panasonic
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614953-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8060 ohms
View Details
2 suppliers
Through Hole Resistors - 1445545 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Chip Resistor - Surface Mount - 2019-SR731ETTP7R5GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers