Panasonic Current Sense Res, 0R33, 1%, 250 Mw; Resistance Panasonic ERJS6QFR33V

Description
CURRENT SENSE RES, 0R33, 1%, 250 MW; Resistance:0.33ohm; Product Range:ERJS6Q Series; Resistor Case Style:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R33, 1%, 250 MW; Resistance:0.33ohm; Product Range:ERJS6Q Series; Resistor Case Style:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R33, 1%, 250 Mw; Resistance Panasonic - 85Y7312 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R33, 1%, 250 Mw; Resistance Panasonic
85Y7312
Current Sense Res, 0R33, 1%, 250 Mw; Resistance Panasonic 85Y7312
CURRENT SENSE RES, 0R33, 1%, 250 MW; Resistance:0.33ohm; Product Range:ERJS6Q Series; Resistor Case Style:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R33, 1%, 250 MW; Resistance:0.33ohm; Product Range:ERJS6Q Series; Resistor Case Style:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y7312
Product Name Current Sense Res, 0R33, 1%, 250 Mw; Resistance Panasonic
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623711-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details