Panasonic Current Sense Res, 1R, 1%, 250 Mw, 0805; Resistance Panasonic ERJS6QF1R0V

Description
CURRENT SENSE RES, 1R, 1%, 250 MW, 0805; Resistance:1ohm; Product Range:ERJS6Q Series; Resistor Case Style:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 1R, 1%, 250 MW, 0805; Resistance:1ohm; Product Range:ERJS6Q Series; Resistor Case Style:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 1R, 1%, 250 Mw, 0805; Resistance Panasonic - 85Y7322 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 1R, 1%, 250 Mw, 0805; Resistance Panasonic
85Y7322
Current Sense Res, 1R, 1%, 250 Mw, 0805; Resistance Panasonic 85Y7322
CURRENT SENSE RES, 1R, 1%, 250 MW, 0805; Resistance:1ohm; Product Range:ERJS6Q Series; Resistor Case Style:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 1R, 1%, 250 MW, 0805; Resistance:1ohm; Product Range:ERJS6Q Series; Resistor Case Style:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 1R, 1%, 250 Mw, 0805; Resistance Panasonic - 12AC0863 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 1R, 1%, 250 Mw, 0805; Resistance Panasonic
12AC0863
Current Sense Res, 1R, 1%, 250 Mw, 0805; Resistance Panasonic 12AC0863
CURRENT SENSE RES, 1R, 1%, 250 MW, 0805; Resistance:1ohm; Product Range:ERJS6 Series; Resistor Case Style:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 1R, 1%, 250 MW, 0805; Resistance:1ohm; Product Range:ERJS6 Series; Resistor Case Style:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y7322
Product Name Current Sense Res, 1R, 1%, 250 Mw, 0805; Resistance Panasonic
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690328 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/2CT52R1R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details