Panasonic Res, 1K, 1%, Thick Film; Resistor Case Style Panasonic ERJS06F1001V

Description
RES, 1K, 1%, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1kohm; Product Range:ERJS06 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes
Description
RES, 1K, 1%, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1kohm; Product Range:ERJS06 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 1K, 1%, Thick Film; Resistor Case Style Panasonic - 41AC9795 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 1%, Thick Film; Resistor Case Style Panasonic
41AC9795
Res, 1K, 1%, Thick Film; Resistor Case Style Panasonic 41AC9795
RES, 1K, 1%, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1kohm; Product Range:ERJS06 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 1K, 1%, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1kohm; Product Range:ERJS06 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site
Res, Aec-Q200, Thick Film, 1K, 1%, 0805; Resistor Case Style Panasonic - 28AK9397 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 1K, 1%, 0805; Resistor Case Style Panasonic
28AK9397
Res, Aec-Q200, Thick Film, 1K, 1%, 0805; Resistor Case Style Panasonic 28AK9397
RES, AEC-Q200, THICK FILM, 1K, 1%, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:1kohm; Product Range:ERJS06 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 1K, 1%, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:1kohm; Product Range:ERJS06 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 41AC9795
Product Name Res, 1K, 1%, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805
Resistance Range 1000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - 1-1614901-0 - Powell Electronics, Inc.
Specs
Configuration Single Resistor
View Details
Through Hole Resistors - 1722191 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R201JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers