RES, 0R0, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:0ohm; Product Range:ERJS06 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:-; Temperature RoHS Compliant: Yes
RES, AEC-Q200, THICK FILM, 0R, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:0ohm; Product Range:ERJS06 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:-; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 41AC9796 |
| Product Name | Res, 0R0, 0805, Thick Film; Resistor Case Style Panasonic |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0805 |
| Resistance Range | 0.0 ohms |