Panasonic Res, Aec-Q200, Thick Film, 0R, 0402; Resistor Case Style Panasonic ERJS020R00X

Description
RES, AEC-Q200, THICK FILM, 0R, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:0ohm; Product Range:ERJS02 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:-; RoHS Compliant: Yes
Description
RES, AEC-Q200, THICK FILM, 0R, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:0ohm; Product Range:ERJS02 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:-; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, Thick Film, 0R, 0402; Resistor Case Style Panasonic - 28AK9396 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 0R, 0402; Resistor Case Style Panasonic
28AK9396
Res, Aec-Q200, Thick Film, 0R, 0402; Resistor Case Style Panasonic 28AK9396
RES, AEC-Q200, THICK FILM, 0R, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:0ohm; Product Range:ERJS02 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:-; RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 0R, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:0ohm; Product Range:ERJS02 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:-; RoHS Compliant: Yes

Supplier's Site
Res, 0R0, 0402, Thick Film; Resistor Case Style Panasonic - 41AC9794 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R0, 0402, Thick Film; Resistor Case Style Panasonic
41AC9794
Res, 0R0, 0402, Thick Film; Resistor Case Style Panasonic 41AC9794
RES, 0R0, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:0ohm; Product Range:ERJS02 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:-; Temperature RoHS Compliant: Yes

RES, 0R0, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:0ohm; Product Range:ERJS02 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:-; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AK9396
Product Name Res, Aec-Q200, Thick Film, 0R, 0402; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402
Resistance Range 0.0 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.2 ohms
View Details
2 suppliers
Adjustable Resistors - 1445497 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R433JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details