Panasonic Res, 3K57, 0.5%, Thick Film; Resistor Case Style Panasonic ERJPB6D3571V

Description
RES, 3K57, 0.5%, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:3.57kohm; Product Range:ERJPB6 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes
Description
RES, 3K57, 0.5%, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:3.57kohm; Product Range:ERJPB6 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 3K57, 0.5%, Thick Film; Resistor Case Style Panasonic - 17AC9805 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K57, 0.5%, Thick Film; Resistor Case Style Panasonic
17AC9805
Res, 3K57, 0.5%, Thick Film; Resistor Case Style Panasonic 17AC9805
RES, 3K57, 0.5%, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:3.57kohm; Product Range:ERJPB6 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes

RES, 3K57, 0.5%, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:3.57kohm; Product Range:ERJPB6 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes

Supplier's Site
Res, Aec-Q200, Thick Film, 3K57, 0805 Rohs Compliant Panasonic - 28AK9305 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 3K57, 0805 Rohs Compliant Panasonic
28AK9305
Res, Aec-Q200, Thick Film, 3K57, 0805 Rohs Compliant Panasonic 28AK9305
RES, AEC-Q200, THICK FILM, 3K57, 0805 ROHS COMPLIANT: YES

RES, AEC-Q200, THICK FILM, 3K57, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 17AC9805 28AK9305
Product Name Res, 3K57, 0.5%, Thick Film; Resistor Case Style Panasonic Res, Aec-Q200, Thick Film, 3K57, 0805 Rohs Compliant Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805 0805
Resistance Range 3570 ohms
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details