Panasonic Res, 200K, 0.5%, Thick Film; Resistor Case Style Panasonic ERJPB6D2003V

Description
RES, 200K, 0.5%, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:200kohm; Product Range:ERJPB6 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes
Description
RES, 200K, 0.5%, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:200kohm; Product Range:ERJPB6 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 200K, 0.5%, Thick Film; Resistor Case Style Panasonic - 17AC9793 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200K, 0.5%, Thick Film; Resistor Case Style Panasonic
17AC9793
Res, 200K, 0.5%, Thick Film; Resistor Case Style Panasonic 17AC9793
RES, 200K, 0.5%, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:200kohm; Product Range:ERJPB6 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes

RES, 200K, 0.5%, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:200kohm; Product Range:ERJPB6 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 17AC9793
Product Name Res, 200K, 0.5%, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805
Resistance Range 200000 ohms
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1364750 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R275JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details