Panasonic Chip Resistor - Surface Mount - ERJPB6D1801V ERJPB6D1801V

Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1054623-ERJPB6D1801V Packaging: Tape & Reel Features: Automotive AEC-Q200 Length: 2.0066 mm Height - Seated (Max): 711.2 µm Mounting: SMD (SMT) Tolerance: 0.5 % Temperature Coefficient: 50 ppm/°C Composition: Thick Film Number of Terminations: 2 Resistance: 1.8 kΩ Power Rating: 250 mW Width: 1.2446 mm Categories: Chip Resistor - Surface Mount Case / Package: 2012 Case / Package: 0805 Alternative Parts (Cross-Reference): RT0805DRE071K8L; RT0805DRE071K62L; RT0805DRE071K96L; ERA-6AED182V; ERJ-P06D1621V; ERA-6AED1961VERJ-PB6 D1801V; Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C RoHS: Compliant Min Operating Temperature: -55 °C Schedule B: 8533210045, 8533210045 Case Code (Imperial): 0805 Voltage Rating (DC): 150 V Max Power Dissipation: 250 mW
Request a Quote
Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1054623-ERJPB6D1801V Packaging: Tape & Reel Features: Automotive AEC-Q200 Length: 2.0066 mm Height - Seated (Max): 711.2 µm Mounting: SMD (SMT) Tolerance: 0.5 % Temperature Coefficient: 50 ppm/°C Composition: Thick Film Number of Terminations: 2 Resistance: 1.8 kΩ Power Rating: 250 mW Width: 1.2446 mm Categories: Chip Resistor - Surface Mount Case / Package: 2012 Case / Package: 0805 Alternative Parts (Cross-Reference): RT0805DRE071K8L; RT0805DRE071K62L; RT0805DRE071K96L; ERA-6AED182V; ERJ-P06D1621V; ERA-6AED1961VERJ-PB6 D1801V; Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C RoHS: Compliant Min Operating Temperature: -55 °C Schedule B: 8533210045, 8533210045 Case Code (Imperial): 0805 Voltage Rating (DC): 150 V Max Power Dissipation: 250 mW
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJPB6D1801V - 1054623-ERJPB6D1801V - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJPB6D1801V
1054623-ERJPB6D1801V
Chip Resistor - Surface Mount - ERJPB6D1801V 1054623-ERJPB6D1801V
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1054623-ERJPB6D1801V Packaging: Tape & Reel Features: Automotive AEC-Q200 Length: 2.0066 mm Height - Seated (Max): 711.2 µm Mounting: SMD (SMT) Tolerance: 0.5 % Temperature Coefficient: 50 ppm/°C Composition: Thick Film Number of Terminations: 2 Resistance: 1.8 kΩ Power Rating: 250 mW Width: 1.2446 mm Categories: Chip Resistor - Surface Mount Case / Package: 2012 Case / Package: 0805 Alternative Parts (Cross-Reference): RT0805DRE071K8L; RT0805DRE071K62L; RT0805DRE071K96L; ERA-6AED182V; ERJ-P06D1621V; ERA-6AED1961VERJ-PB6 D1801V; Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C RoHS: Compliant Min Operating Temperature: -55 °C Schedule B: 8533210045, 8533210045 Case Code (Imperial): 0805 Voltage Rating (DC): 150 V Max Power Dissipation: 250 mW

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1054623-ERJPB6D1801V
Packaging: Tape & Reel
Features: Automotive AEC-Q200
Length: 2.0066 mm
Height - Seated (Max): 711.2 µm
Mounting: SMD (SMT)
Tolerance: 0.5 %
Temperature Coefficient: 50 ppm/°C
Composition: Thick Film
Number of Terminations: 2
Resistance: 1.8 kΩ
Power Rating: 250 mW
Width: 1.2446 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 2012
Case / Package: 0805
Alternative Parts (Cross-Reference): RT0805DRE071K8L; RT0805DRE071K62L; RT0805DRE071K96L; ERA-6AED182V; ERJ-P06D1621V; ERA-6AED1961VERJ-PB6D1801V;
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
Schedule B: 8533210045, 8533210045
Case Code (Imperial): 0805
Voltage Rating (DC): 150 V
Max Power Dissipation: 250 mW

Buy Now
Automotive SMD 0.25W 4W Resistor - 52-ERJPB6D1801V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.25W 4W Resistor
52-ERJPB6D1801V
Automotive SMD 0.25W 4W Resistor 52-ERJPB6D1801V
Res Thick Film 0805 1.8K Ohm 0.5% 0.25W(1/4W) ±50ppm/C Pad SMD Automotive T/R Product overview: ERJPB6D1801V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.25W, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.25W, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJPB6D1801V can be used for catalog matching and distributor lookup.

Res Thick Film 0805 1.8K Ohm 0.5% 0.25W(1/4W) ±50ppm/C Pad SMD Automotive T/R Product overview: ERJPB6D1801V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.25W, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.25W, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJPB6D1801V can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 1054623-ERJPB6D1801V 52-ERJPB6D1801V
Product Name Chip Resistor - Surface Mount - ERJPB6D1801V Automotive SMD 0.25W 4W Resistor
Technology / Construction MetalFilm; Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1800 ohms 1800 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1-1879126-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 127 ohms
View Details
3 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers