Panasonic Res, 1K2, 0.5%, Thick Film; Resistor Case Style Panasonic ERJPB6D1201V

Description
RES, 1K2, 0.5%, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1.2kohm; Product Range:ERJPB6 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes
Description
RES, 1K2, 0.5%, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1.2kohm; Product Range:ERJPB6 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 1K2, 0.5%, Thick Film; Resistor Case Style Panasonic - 17AC9785 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K2, 0.5%, Thick Film; Resistor Case Style Panasonic
17AC9785
Res, 1K2, 0.5%, Thick Film; Resistor Case Style Panasonic 17AC9785
RES, 1K2, 0.5%, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1.2kohm; Product Range:ERJPB6 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes

RES, 1K2, 0.5%, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1.2kohm; Product Range:ERJPB6 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 17AC9785
Product Name Res, 1K2, 0.5%, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805
Resistance Range 1200 ohms
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R821JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-1614887-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 475 ohms
View Details
2 suppliers