Panasonic Res, 5K76, 0.1%, Thick Film; Resistor Case Style Panasonic ERJPB6B5761V

Description
RES, 5K76, 0.1%, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:5.76kohm; Product Range:ERJPB6 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Datasheet
Description
RES, 5K76, 0.1%, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:5.76kohm; Product Range:ERJPB6 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 5K76, 0.1%, Thick Film; Resistor Case Style Panasonic - 17AC9771 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K76, 0.1%, Thick Film; Resistor Case Style Panasonic
17AC9771
Res, 5K76, 0.1%, Thick Film; Resistor Case Style Panasonic 17AC9771
RES, 5K76, 0.1%, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:5.76kohm; Product Range:ERJPB6 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 5K76, 0.1%, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:5.76kohm; Product Range:ERJPB6 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 5K76, 0805 Rohs Compliant Panasonic - 28AK9271 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 5K76, 0805 Rohs Compliant Panasonic
28AK9271
Res, Aec-Q200, Thick Film, 5K76, 0805 Rohs Compliant Panasonic 28AK9271
RES, AEC-Q200, THICK FILM, 5K76, 0805 ROHS COMPLIANT: YES

RES, AEC-Q200, THICK FILM, 5K76, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 17AC9771 28AK9271
Product Name Res, 5K76, 0.1%, Thick Film; Resistor Case Style Panasonic Res, Aec-Q200, Thick Film, 5K76, 0805 Rohs Compliant Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805 0805
Resistance Range 5760 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4C241J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details