Panasonic Res, 430R, 0.1%, Thick Film; Resistor Case Style Panasonic ERJPB6B4300V

Description
RES, 430R, 0.1%, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:430ohm; Product Range:ERJPB6 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Datasheet
Description
RES, 430R, 0.1%, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:430ohm; Product Range:ERJPB6 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 430R, 0.1%, Thick Film; Resistor Case Style Panasonic - 17AC9764 - Newark, An Avnet Company
Chicago, IL, United States
Res, 430R, 0.1%, Thick Film; Resistor Case Style Panasonic
17AC9764
Res, 430R, 0.1%, Thick Film; Resistor Case Style Panasonic 17AC9764
RES, 430R, 0.1%, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:430ohm; Product Range:ERJPB6 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 430R, 0.1%, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:430ohm; Product Range:ERJPB6 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 430R, 0805 Rohs Compliant Panasonic - 28AK9264 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 430R, 0805 Rohs Compliant Panasonic
28AK9264
Res, Aec-Q200, Thick Film, 430R, 0805 Rohs Compliant Panasonic 28AK9264
RES, AEC-Q200, THICK FILM, 430R, 0805 ROHS COMPLIANT: YES

RES, AEC-Q200, THICK FILM, 430R, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 17AC9764 28AK9264
Product Name Res, 430R, 0.1%, Thick Film; Resistor Case Style Panasonic Res, Aec-Q200, Thick Film, 430R, 0805 Rohs Compliant Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805 0805
Resistance Range 430 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623696-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.8 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details