Panasonic Res, 300R, 0.1%, Thick Film; Resistor Case Style Panasonic ERJPB6B3000V

Description
RES, 300R, 0.1%, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:300ohm; Product Range:ERJPB6 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Datasheet
Description
RES, 300R, 0.1%, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:300ohm; Product Range:ERJPB6 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 300R, 0.1%, Thick Film; Resistor Case Style Panasonic - 17AC9756 - Newark, An Avnet Company
Chicago, IL, United States
Res, 300R, 0.1%, Thick Film; Resistor Case Style Panasonic
17AC9756
Res, 300R, 0.1%, Thick Film; Resistor Case Style Panasonic 17AC9756
RES, 300R, 0.1%, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:300ohm; Product Range:ERJPB6 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 300R, 0.1%, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:300ohm; Product Range:ERJPB6 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 300R, 0805 Rohs Compliant Panasonic - 28AK9256 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 300R, 0805 Rohs Compliant Panasonic
28AK9256
Res, Aec-Q200, Thick Film, 300R, 0805 Rohs Compliant Panasonic 28AK9256
RES, AEC-Q200, THICK FILM, 300R, 0805 ROHS COMPLIANT: YES

RES, AEC-Q200, THICK FILM, 300R, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 17AC9756 28AK9256
Product Name Res, 300R, 0.1%, Thick Film; Resistor Case Style Panasonic Res, Aec-Q200, Thick Film, 300R, 0805 Rohs Compliant Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805 0805
Resistance Range 300 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1500 ohms
View Details
2 suppliers
Through Hole Resistors - 1249302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1825818 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
3 suppliers