Panasonic Res, 2K7, 0.1%, Thick Film; Resistor Case Style Panasonic ERJPB6B2701V

Description
RES, 2K7, 0.1%, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:2.7kohm; Product Range:ERJPB6 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Datasheet
Description
RES, 2K7, 0.1%, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:2.7kohm; Product Range:ERJPB6 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K7, 0.1%, Thick Film; Resistor Case Style Panasonic - 17AC9754 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K7, 0.1%, Thick Film; Resistor Case Style Panasonic
17AC9754
Res, 2K7, 0.1%, Thick Film; Resistor Case Style Panasonic 17AC9754
RES, 2K7, 0.1%, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:2.7kohm; Product Range:ERJPB6 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 2K7, 0.1%, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:2.7kohm; Product Range:ERJPB6 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 2K7, 0805 Rohs Compliant Panasonic - 28AK9254 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 2K7, 0805 Rohs Compliant Panasonic
28AK9254
Res, Aec-Q200, Thick Film, 2K7, 0805 Rohs Compliant Panasonic 28AK9254
RES, AEC-Q200, THICK FILM, 2K7, 0805 ROHS COMPLIANT: YES

RES, AEC-Q200, THICK FILM, 2K7, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 17AC9754 28AK9254
Product Name Res, 2K7, 0.1%, Thick Film; Resistor Case Style Panasonic Res, Aec-Q200, Thick Film, 2K7, 0805 Rohs Compliant Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805 0805
Resistance Range 2700 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1260407 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R203JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details