Panasonic Res, 255K, 0.1%, Thick Film; Resistor Case Style Panasonic ERJPB6B2553V

Description
RES, 255K, 0.1%, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:255kohm; Product Range:ERJPB6 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Description
RES, 255K, 0.1%, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:255kohm; Product Range:ERJPB6 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 255K, 0.1%, Thick Film; Resistor Case Style Panasonic - 17AC9753 - Newark, An Avnet Company
Chicago, IL, United States
Res, 255K, 0.1%, Thick Film; Resistor Case Style Panasonic
17AC9753
Res, 255K, 0.1%, Thick Film; Resistor Case Style Panasonic 17AC9753
RES, 255K, 0.1%, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:255kohm; Product Range:ERJPB6 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 255K, 0.1%, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:255kohm; Product Range:ERJPB6 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site
Res, Aec-Q200, Thick Film, 255K, 0805 Rohs Compliant Panasonic - 28AK9253 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 255K, 0805 Rohs Compliant Panasonic
28AK9253
Res, Aec-Q200, Thick Film, 255K, 0805 Rohs Compliant Panasonic 28AK9253
RES, AEC-Q200, THICK FILM, 255K, 0805 ROHS COMPLIANT: YES

RES, AEC-Q200, THICK FILM, 255K, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 17AC9753 28AK9253
Product Name Res, 255K, 0.1%, Thick Film; Resistor Case Style Panasonic Res, Aec-Q200, Thick Film, 255K, 0805 Rohs Compliant Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805 0805
Resistance Range 255000 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R271JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details