Panasonic Res, 24K3, 0.1%, Thick Film; Resistor Case Style Panasonic ERJPB6B2432V

Description
RES, 24K3, 0.1%, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:24.3kohm; Product Range:ERJPB6 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Description
RES, 24K3, 0.1%, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:24.3kohm; Product Range:ERJPB6 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 24K3, 0.1%, Thick Film; Resistor Case Style Panasonic - 17AC9752 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24K3, 0.1%, Thick Film; Resistor Case Style Panasonic
17AC9752
Res, 24K3, 0.1%, Thick Film; Resistor Case Style Panasonic 17AC9752
RES, 24K3, 0.1%, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:24.3kohm; Product Range:ERJPB6 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 24K3, 0.1%, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:24.3kohm; Product Range:ERJPB6 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site
Res, Aec-Q200, Thick Film, 24K3, 0805 Rohs Compliant Panasonic - 28AK9252 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 24K3, 0805 Rohs Compliant Panasonic
28AK9252
Res, Aec-Q200, Thick Film, 24K3, 0805 Rohs Compliant Panasonic 28AK9252
RES, AEC-Q200, THICK FILM, 24K3, 0805 ROHS COMPLIANT: YES

RES, AEC-Q200, THICK FILM, 24K3, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 17AC9752 28AK9252
Product Name Res, 24K3, 0.1%, Thick Film; Resistor Case Style Panasonic Res, Aec-Q200, Thick Film, 24K3, 0805 Rohs Compliant Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805 0805
Resistance Range 24300 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 1469490 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R561JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers