Panasonic Res, 180K, 0.1%, Thick Film; Resistor Case Style Panasonic ERJPB6B1803V

Description
RES, 180K, 0.1%, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:180kohm; Product Range:ERJPB6 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Description
RES, 180K, 0.1%, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:180kohm; Product Range:ERJPB6 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 180K, 0.1%, Thick Film; Resistor Case Style Panasonic - 17AC9746 - Newark, An Avnet Company
Chicago, IL, United States
Res, 180K, 0.1%, Thick Film; Resistor Case Style Panasonic
17AC9746
Res, 180K, 0.1%, Thick Film; Resistor Case Style Panasonic 17AC9746
RES, 180K, 0.1%, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:180kohm; Product Range:ERJPB6 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 180K, 0.1%, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:180kohm; Product Range:ERJPB6 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 17AC9746
Product Name Res, 180K, 0.1%, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805
Resistance Range 180000 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details