Panasonic Res, 169K, 0.1%, Thick Film; Resistor Case Style Panasonic ERJPB6B1693V

Description
RES, 169K, 0.1%, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:169kohm; Product Range:ERJPB6 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Description
RES, 169K, 0.1%, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:169kohm; Product Range:ERJPB6 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 169K, 0.1%, Thick Film; Resistor Case Style Panasonic - 17AC9745 - Newark, An Avnet Company
Chicago, IL, United States
Res, 169K, 0.1%, Thick Film; Resistor Case Style Panasonic
17AC9745
Res, 169K, 0.1%, Thick Film; Resistor Case Style Panasonic 17AC9745
RES, 169K, 0.1%, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:169kohm; Product Range:ERJPB6 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 169K, 0.1%, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:169kohm; Product Range:ERJPB6 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 17AC9745
Product Name Res, 169K, 0.1%, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805
Resistance Range 169000 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15800 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details