Panasonic Res, 820R, 0.5%, Thick Film; Resistor Case Style Panasonic ERJPB3D8200V

Description
RES, 820R, 0.5%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:820ohm; Product Range:ERJPB3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:200mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes
Description
RES, 820R, 0.5%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:820ohm; Product Range:ERJPB3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:200mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 820R, 0.5%, Thick Film; Resistor Case Style Panasonic - 17AC9734 - Newark, An Avnet Company
Chicago, IL, United States
Res, 820R, 0.5%, Thick Film; Resistor Case Style Panasonic
17AC9734
Res, 820R, 0.5%, Thick Film; Resistor Case Style Panasonic 17AC9734
RES, 820R, 0.5%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:820ohm; Product Range:ERJPB3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:200mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes

RES, 820R, 0.5%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:820ohm; Product Range:ERJPB3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:200mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes

Supplier's Site
Res, Aec-Q200, Thick Film, 820R, 0603 Rohs Compliant Panasonic - 28AK9235 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 820R, 0603 Rohs Compliant Panasonic
28AK9235
Res, Aec-Q200, Thick Film, 820R, 0603 Rohs Compliant Panasonic 28AK9235
RES, AEC-Q200, THICK FILM, 820R, 0603 ROHS COMPLIANT: YES

RES, AEC-Q200, THICK FILM, 820R, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 17AC9734 28AK9235
Product Name Res, 820R, 0.5%, Thick Film; Resistor Case Style Panasonic Res, Aec-Q200, Thick Film, 820R, 0603 Rohs Compliant Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603 0603
Resistance Range 820 ohms
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2.2 ohms
View Details
4 suppliers
Surface Mount Resistors - 1691787 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4CT52R163JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details