Panasonic Res, 768R, 0.5%, Thick Film; Resistor Case Style Panasonic ERJPB3D7680V

Description
RES, 768R, 0.5%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:768ohm; Product Range:ERJPB3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:200mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes
Description
RES, 768R, 0.5%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:768ohm; Product Range:ERJPB3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:200mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 768R, 0.5%, Thick Film; Resistor Case Style Panasonic - 17AC9733 - Newark, An Avnet Company
Chicago, IL, United States
Res, 768R, 0.5%, Thick Film; Resistor Case Style Panasonic
17AC9733
Res, 768R, 0.5%, Thick Film; Resistor Case Style Panasonic 17AC9733
RES, 768R, 0.5%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:768ohm; Product Range:ERJPB3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:200mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes

RES, 768R, 0.5%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:768ohm; Product Range:ERJPB3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:200mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes

Supplier's Site
Res, Aec-Q200, Thick Film, 768R, 0603 Rohs Compliant Panasonic - 28AK9234 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 768R, 0603 Rohs Compliant Panasonic
28AK9234
Res, Aec-Q200, Thick Film, 768R, 0603 Rohs Compliant Panasonic 28AK9234
RES, AEC-Q200, THICK FILM, 768R, 0603 ROHS COMPLIANT: YES

RES, AEC-Q200, THICK FILM, 768R, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 17AC9733 28AK9234
Product Name Res, 768R, 0.5%, Thick Film; Resistor Case Style Panasonic Res, Aec-Q200, Thick Film, 768R, 0603 Rohs Compliant Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603 0603
Resistance Range 768 ohms
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311278 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R473JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details