Panasonic Res, 24K9, 0.5%, Thick Film; Resistor Case Style Panasonic ERJPB3D2492V

Description
RES, 24K9, 0.5%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:24.9kohm; Product Range:ERJPB3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:200mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes
Description
RES, 24K9, 0.5%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:24.9kohm; Product Range:ERJPB3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:200mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 24K9, 0.5%, Thick Film; Resistor Case Style Panasonic - 17AC9715 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24K9, 0.5%, Thick Film; Resistor Case Style Panasonic
17AC9715
Res, 24K9, 0.5%, Thick Film; Resistor Case Style Panasonic 17AC9715
RES, 24K9, 0.5%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:24.9kohm; Product Range:ERJPB3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:200mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes

RES, 24K9, 0.5%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:24.9kohm; Product Range:ERJPB3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:200mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes

Supplier's Site
Res, Aec-Q200, Thick Film, 24K9, 0603 Rohs Compliant Panasonic - 28AK9216 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 24K9, 0603 Rohs Compliant Panasonic
28AK9216
Res, Aec-Q200, Thick Film, 24K9, 0603 Rohs Compliant Panasonic 28AK9216
RES, AEC-Q200, THICK FILM, 24K9, 0603 ROHS COMPLIANT: YES

RES, AEC-Q200, THICK FILM, 24K9, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 17AC9715 28AK9216
Product Name Res, 24K9, 0.5%, Thick Film; Resistor Case Style Panasonic Res, Aec-Q200, Thick Film, 24K9, 0603 Rohs Compliant Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603 0603
Resistance Range 24900 ohms
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7150 ohms
View Details
2 suppliers
Through Hole Resistors - 1580284 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Through Hole Resistors - 2019-CF1/4C623J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details