Panasonic Res, 9K1, 0.1%, Thick Film; Resistor Case Style Panasonic ERJPB3B9101V

Description
RES, 9K1, 0.1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:9.1kohm; Product Range:ERJPB3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:200mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Description
RES, 9K1, 0.1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:9.1kohm; Product Range:ERJPB3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:200mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 9K1, 0.1%, Thick Film; Resistor Case Style Panasonic - 17AC9703 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K1, 0.1%, Thick Film; Resistor Case Style Panasonic
17AC9703
Res, 9K1, 0.1%, Thick Film; Resistor Case Style Panasonic 17AC9703
RES, 9K1, 0.1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:9.1kohm; Product Range:ERJPB3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:200mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 9K1, 0.1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:9.1kohm; Product Range:ERJPB3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:200mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 17AC9703
Product Name Res, 9K1, 0.1%, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603
Resistance Range 9100 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690357 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details