Panasonic Res, 768R, 0.1%, Thick Film; Resistor Case Style Panasonic ERJPB3B7680V

Description
RES, 768R, 0.1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:768ohm; Product Range:ERJPB3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:200mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Description
RES, 768R, 0.1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:768ohm; Product Range:ERJPB3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:200mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 768R, 0.1%, Thick Film; Resistor Case Style Panasonic - 17AC9700 - Newark, An Avnet Company
Chicago, IL, United States
Res, 768R, 0.1%, Thick Film; Resistor Case Style Panasonic
17AC9700
Res, 768R, 0.1%, Thick Film; Resistor Case Style Panasonic 17AC9700
RES, 768R, 0.1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:768ohm; Product Range:ERJPB3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:200mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 768R, 0.1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:768ohm; Product Range:ERJPB3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:200mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 17AC9700
Product Name Res, 768R, 0.1%, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603
Resistance Range 768 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details