Panasonic Res, 4K87, 0.1%, Thick Film; Resistor Case Style Panasonic ERJPB3B4871V

Description
RES, 4K87, 0.1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:4.87kohm; Product Range:ERJPB3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:200mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Description
RES, 4K87, 0.1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:4.87kohm; Product Range:ERJPB3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:200mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 4K87, 0.1%, Thick Film; Resistor Case Style Panasonic - 17AC9693 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K87, 0.1%, Thick Film; Resistor Case Style Panasonic
17AC9693
Res, 4K87, 0.1%, Thick Film; Resistor Case Style Panasonic 17AC9693
RES, 4K87, 0.1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:4.87kohm; Product Range:ERJPB3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:200mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 4K87, 0.1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:4.87kohm; Product Range:ERJPB3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:200mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 17AC9693
Product Name Res, 4K87, 0.1%, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603
Resistance Range 4870 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details