Panasonic Res, 4K32, 0.1%, Thick Film; Resistor Case Style Panasonic ERJPB3B4321V

Description
RES, 4K32, 0.1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:4.32kohm; Product Range:ERJPB3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:200mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Description
RES, 4K32, 0.1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:4.32kohm; Product Range:ERJPB3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:200mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 4K32, 0.1%, Thick Film; Resistor Case Style Panasonic - 17AC9691 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K32, 0.1%, Thick Film; Resistor Case Style Panasonic
17AC9691
Res, 4K32, 0.1%, Thick Film; Resistor Case Style Panasonic 17AC9691
RES, 4K32, 0.1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:4.32kohm; Product Range:ERJPB3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:200mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 4K32, 0.1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:4.32kohm; Product Range:ERJPB3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:200mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 17AC9691
Product Name Res, 4K32, 0.1%, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603
Resistance Range 4320 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.7 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311267 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4CT52R303JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details