Panasonic Res, 3K01, 0.1%, Thick Film; Resistor Case Style Panasonic ERJPB3B3011V

Description
RES, 3K01, 0.1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:3.01kohm; Product Range:ERJPB3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:200mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Description
RES, 3K01, 0.1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:3.01kohm; Product Range:ERJPB3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:200mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 3K01, 0.1%, Thick Film; Resistor Case Style Panasonic - 17AC9685 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K01, 0.1%, Thick Film; Resistor Case Style Panasonic
17AC9685
Res, 3K01, 0.1%, Thick Film; Resistor Case Style Panasonic 17AC9685
RES, 3K01, 0.1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:3.01kohm; Product Range:ERJPB3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:200mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 3K01, 0.1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:3.01kohm; Product Range:ERJPB3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:200mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 17AC9685
Product Name Res, 3K01, 0.1%, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603
Resistance Range 3010 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.60E6 ohms
View Details
2 suppliers
Through Hole Resistors - 1249319 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2C363J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details