Panasonic Res, 1K18, 0.1%, Thick Film; Resistor Case Style Panasonic ERJPB3B1181V

Description
RES, 1K18, 0.1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1.18kohm; Product Range:ERJPB3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:200mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Description
RES, 1K18, 0.1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1.18kohm; Product Range:ERJPB3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:200mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 1K18, 0.1%, Thick Film; Resistor Case Style Panasonic - 17AC9673 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K18, 0.1%, Thick Film; Resistor Case Style Panasonic
17AC9673
Res, 1K18, 0.1%, Thick Film; Resistor Case Style Panasonic 17AC9673
RES, 1K18, 0.1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1.18kohm; Product Range:ERJPB3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:200mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 1K18, 0.1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1.18kohm; Product Range:ERJPB3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:200mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site
Res, Aec-Q200, Thick Film, 1K18, 0603 Rohs Compliant Panasonic - 28AK9175 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 1K18, 0603 Rohs Compliant Panasonic
28AK9175
Res, Aec-Q200, Thick Film, 1K18, 0603 Rohs Compliant Panasonic 28AK9175
RES, AEC-Q200, THICK FILM, 1K18, 0603 ROHS COMPLIANT: YES

RES, AEC-Q200, THICK FILM, 1K18, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 17AC9673 28AK9175
Product Name Res, 1K18, 0.1%, Thick Film; Resistor Case Style Panasonic Res, Aec-Q200, Thick Film, 1K18, 0603 Rohs Compliant Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603 0603
Resistance Range 1180 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1249329 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C184J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details