Panasonic Res, 976K, 1%, Thick Film; Resistor Case Style Panasonic ERJPA3F9763V

Description
RES, 976K, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:976kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes
Datasheet
Description
RES, 976K, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:976kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 976K, 1%, Thick Film; Resistor Case Style Panasonic - 85Y6676 - Newark, An Avnet Company
Chicago, IL, United States
Res, 976K, 1%, Thick Film; Resistor Case Style Panasonic
85Y6676
Res, 976K, 1%, Thick Film; Resistor Case Style Panasonic 85Y6676
RES, 976K, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:976kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

RES, 976K, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:976kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y6676
Product Name Res, 976K, 1%, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603
Resistance Range 976000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614447-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1200 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311252 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C684J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers