Panasonic Res, 93K1, 1%, Thick Film; Resistor Case Style Panasonic ERJPA3F9312V

Description
RES, 93K1, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:93.1kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet
Description
RES, 93K1, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:93.1kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 93K1, 1%, Thick Film; Resistor Case Style Panasonic - 85Y6665 - Newark, An Avnet Company
Chicago, IL, United States
Res, 93K1, 1%, Thick Film; Resistor Case Style Panasonic
85Y6665
Res, 93K1, 1%, Thick Film; Resistor Case Style Panasonic 85Y6665
RES, 93K1, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:93.1kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 93K1, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:93.1kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y6665
Product Name Res, 93K1, 1%, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603
Resistance Range 93100 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR15J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1-1622826-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180 ohms
View Details
2 suppliers