Panasonic Res, 9K31, 1%, Thick Film; Resistor Case Style Panasonic ERJPA3F9311V

Description
RES, 9K31, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:9.31kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet
Description
RES, 9K31, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:9.31kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 9K31, 1%, Thick Film; Resistor Case Style Panasonic - 85Y6664 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K31, 1%, Thick Film; Resistor Case Style Panasonic
85Y6664
Res, 9K31, 1%, Thick Film; Resistor Case Style Panasonic 85Y6664
RES, 9K31, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:9.31kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 9K31, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:9.31kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y6664
Product Name Res, 9K31, 1%, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603
Resistance Range 9310 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468319 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details