Panasonic Surface Mount Resistors ERJPA3F9103V

Description
Panasonic ERJPA3F9103V
Request a Quote Datasheet
Description
Panasonic ERJPA3F9103V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8627094 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8627094
Surface Mount Resistors 8627094
Panasonic ERJPA3F9103V

Panasonic ERJPA3F9103V

Supplier's Site
Surface Mount Resistors - 1723484 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1723484
Surface Mount Resistors 1723484
Panasonic ERJPA3F9103V

Panasonic ERJPA3F9103V

Supplier's Site
Res, 910K, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic - 98Y2170 - Newark, An Avnet Company
Chicago, IL, United States
Res, 910K, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic
98Y2170
Res, 910K, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic 98Y2170
RES, 910K, 1%, 0.25W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:910kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 910K, 1%, 0.25W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:910kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 8627094 98Y2170
Product Name Surface Mount Resistors Res, 910K, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603
Standards and Certifications RoHS; Aec-q200 RoHS
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722189 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details