Panasonic Res, 8K25, 1%, Thick Film; Resistor Case Style Panasonic ERJPA3F8251V

Description
RES, 8K25, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:8.25kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet
Description
RES, 8K25, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:8.25kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 8K25, 1%, Thick Film; Resistor Case Style Panasonic - 85Y6636 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K25, 1%, Thick Film; Resistor Case Style Panasonic
85Y6636
Res, 8K25, 1%, Thick Film; Resistor Case Style Panasonic 85Y6636
RES, 8K25, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:8.25kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 8K25, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:8.25kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y6636
Product Name Res, 8K25, 1%, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603
Resistance Range 8250 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details