Panasonic Res, 806K, 1%, Thick Film; Resistor Case Style Panasonic ERJPA3F8063V

Description
RES, 806K, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:806kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes
Datasheet
Description
RES, 806K, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:806kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 806K, 1%, Thick Film; Resistor Case Style Panasonic - 85Y6630 - Newark, An Avnet Company
Chicago, IL, United States
Res, 806K, 1%, Thick Film; Resistor Case Style Panasonic
85Y6630
Res, 806K, 1%, Thick Film; Resistor Case Style Panasonic 85Y6630
RES, 806K, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:806kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

RES, 806K, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:806kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y6630
Product Name Res, 806K, 1%, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603
Resistance Range 806000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468329 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details