Panasonic Res, 76K8, 1%, Thick Film; Resistor Case Style Panasonic ERJPA3F7682V

Description
RES, 76K8, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:76.8kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet
Description
RES, 76K8, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:76.8kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 76K8, 1%, Thick Film; Resistor Case Style Panasonic - 85Y6619 - Newark, An Avnet Company
Chicago, IL, United States
Res, 76K8, 1%, Thick Film; Resistor Case Style Panasonic
85Y6619
Res, 76K8, 1%, Thick Film; Resistor Case Style Panasonic 85Y6619
RES, 76K8, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:76.8kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 76K8, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:76.8kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y6619
Product Name Res, 76K8, 1%, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603
Resistance Range 76800 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364775 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details