Panasonic Res, 768R, 1%, Thick Film; Resistor Case Style Panasonic ERJPA3F7680V

Description
RES, 768R, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:768ohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, 768R, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:768ohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 768R, 1%, Thick Film; Resistor Case Style Panasonic - 85Y6617 - Newark, An Avnet Company
Chicago, IL, United States
Res, 768R, 1%, Thick Film; Resistor Case Style Panasonic
85Y6617
Res, 768R, 1%, Thick Film; Resistor Case Style Panasonic 85Y6617
RES, 768R, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:768ohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 768R, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:768ohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y6617
Product Name Res, 768R, 1%, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603
Resistance Range 768 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468307 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R105JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers