Panasonic Surface Mount Resistors ERJPA3F7500V

Description
Panasonic ERJPA3F7500V
Request a Quote Datasheet
Description
Panasonic ERJPA3F7500V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8627057P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8627057P
Surface Mount Resistors 8627057P
Panasonic ERJPA3F7500V

Panasonic ERJPA3F7500V

Supplier's Site
Surface Mount Resistors - 1723867 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1723867
Surface Mount Resistors 1723867
Panasonic ERJPA3F7500V

Panasonic ERJPA3F7500V

Supplier's Site
Res, 750R, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic - 85Y6613 - Newark, An Avnet Company
Chicago, IL, United States
Res, 750R, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic
85Y6613
Res, 750R, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic 85Y6613
RES, 750R, 1%, 0.25W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:750ohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

RES, 750R, 1%, 0.25W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:750ohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 8627057P 1723867 85Y6613
Product Name Surface Mount Resistors Surface Mount Resistors Res, 750R, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603
Resistance Range 750 ohms 750 ohms
Power Rating 0.2500 watts 0.2500 watts
Standards and Certifications RoHS RoHS; Aec-q200 RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R6R8JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details