Panasonic Res, 71K5, 1%, Thick Film; Resistor Case Style Panasonic ERJPA3F7152V

Description
RES, 71K5, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:71.5kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet
Description
RES, 71K5, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:71.5kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 71K5, 1%, Thick Film; Resistor Case Style Panasonic - 85Y6605 - Newark, An Avnet Company
Chicago, IL, United States
Res, 71K5, 1%, Thick Film; Resistor Case Style Panasonic
85Y6605
Res, 71K5, 1%, Thick Film; Resistor Case Style Panasonic 85Y6605
RES, 71K5, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:71.5kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 71K5, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:71.5kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y6605
Product Name Res, 71K5, 1%, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603
Resistance Range 71500 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4C432J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details