Panasonic Res, 715R, 1%, Thick Film; Resistor Case Style Panasonic ERJPA3F7150V

Description
RES, 715R, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:715ohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, 715R, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:715ohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 715R, 1%, Thick Film; Resistor Case Style Panasonic - 85Y6603 - Newark, An Avnet Company
Chicago, IL, United States
Res, 715R, 1%, Thick Film; Resistor Case Style Panasonic
85Y6603
Res, 715R, 1%, Thick Film; Resistor Case Style Panasonic 85Y6603
RES, 715R, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:715ohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 715R, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:715ohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y6603
Product Name Res, 715R, 1%, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603
Resistance Range 715 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details