Panasonic Res, 6K98, 1%, Thick Film; Resistor Case Style Panasonic ERJPA3F6981V

Description
RES, 6K98, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:6.98kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet
Description
RES, 6K98, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:6.98kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 6K98, 1%, Thick Film; Resistor Case Style Panasonic - 85Y6599 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K98, 1%, Thick Film; Resistor Case Style Panasonic
85Y6599
Res, 6K98, 1%, Thick Film; Resistor Case Style Panasonic 85Y6599
RES, 6K98, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:6.98kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 6K98, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:6.98kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y6599
Product Name Res, 6K98, 1%, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603
Resistance Range 6980 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1260414 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers