Panasonic Surface Mount Resistors ERJPA3F6800V

Description
Panasonic ERJPA3F6800V
Request a Quote Datasheet
Description
Panasonic ERJPA3F6800V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8627038 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8627038
Surface Mount Resistors 8627038
Panasonic ERJPA3F6800V

Panasonic ERJPA3F6800V

Supplier's Site
Surface Mount Resistors - 8627038P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8627038P
Surface Mount Resistors 8627038P
Panasonic ERJPA3F6800V

Panasonic ERJPA3F6800V

Supplier's Site
Surface Mount Resistors - 1724227 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1724227
Surface Mount Resistors 1724227
Panasonic ERJPA3F6800V

Panasonic ERJPA3F6800V

Supplier's Site
Res, 680R, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic - 85Y6590 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680R, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic
85Y6590
Res, 680R, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic 85Y6590
RES, 680R, 1%, 0.25W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:680ohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

RES, 680R, 1%, 0.25W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:680ohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 680R, 1%, 0.25W, 0603; Resistor Case Style Panasonic - 12AC0783 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680R, 1%, 0.25W, 0603; Resistor Case Style Panasonic
12AC0783
Res, 680R, 1%, 0.25W, 0603; Resistor Case Style Panasonic 12AC0783
RES, 680R, 1%, 0.25W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:680ohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

RES, 680R, 1%, 0.25W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:680ohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 8627038 8627038P 85Y6590 12AC0783
Product Name Surface Mount Resistors Surface Mount Resistors Res, 680R, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic Res, 680R, 1%, 0.25W, 0603; Resistor Case Style Panasonic
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603 0603
Standards and Certifications RoHS; Aec-q200 RoHS RoHS
Resistance Range 680 ohms 680 ohms 680 ohms
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311255 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details