Panasonic Res, 6K65, 1%, Thick Film; Resistor Case Style Panasonic ERJPA3F6651V

Description
RES, 6K65, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:6.65kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet
Description
RES, 6K65, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:6.65kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 6K65, 1%, Thick Film; Resistor Case Style Panasonic - 85Y6585 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K65, 1%, Thick Film; Resistor Case Style Panasonic
85Y6585
Res, 6K65, 1%, Thick Film; Resistor Case Style Panasonic 85Y6585
RES, 6K65, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:6.65kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 6K65, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:6.65kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y6585
Product Name Res, 6K65, 1%, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603
Resistance Range 6650 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260399 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers