Panasonic Res, 665R, 1%, Thick Film; Resistor Case Style Panasonic ERJPA3F6650V

Description
RES, 665R, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:665ohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, 665R, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:665ohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 665R, 1%, Thick Film; Resistor Case Style Panasonic - 85Y6584 - Newark, An Avnet Company
Chicago, IL, United States
Res, 665R, 1%, Thick Film; Resistor Case Style Panasonic
85Y6584
Res, 665R, 1%, Thick Film; Resistor Case Style Panasonic 85Y6584
RES, 665R, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:665ohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 665R, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:665ohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y6584
Product Name Res, 665R, 1%, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603
Resistance Range 665 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1468287 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers