Panasonic Res, 649R, 1%, Thick Film; Resistor Case Style Panasonic ERJPA3F6490V

Description
RES, 649R, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:649ohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, 649R, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:649ohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 649R, 1%, Thick Film; Resistor Case Style Panasonic - 85Y6579 - Newark, An Avnet Company
Chicago, IL, United States
Res, 649R, 1%, Thick Film; Resistor Case Style Panasonic
85Y6579
Res, 649R, 1%, Thick Film; Resistor Case Style Panasonic 85Y6579
RES, 649R, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:649ohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 649R, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:649ohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y6579
Product Name Res, 649R, 1%, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603
Resistance Range 649 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R204JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details