Panasonic Res, 63R4, 1%, Thick Film; Resistor Case Style Panasonic ERJPA3F63R4V

Description
RES, 63R4, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:63.4ohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes
Datasheet
Description
RES, 63R4, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:63.4ohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 63R4, 1%, Thick Film; Resistor Case Style Panasonic - 85Y6573 - Newark, An Avnet Company
Chicago, IL, United States
Res, 63R4, 1%, Thick Film; Resistor Case Style Panasonic
85Y6573
Res, 63R4, 1%, Thick Film; Resistor Case Style Panasonic 85Y6573
RES, 63R4, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:63.4ohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

RES, 63R4, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:63.4ohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y6573
Product Name Res, 63R4, 1%, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603
Resistance Range 63.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249319 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers