Panasonic Res, 63K4, 1%, Thick Film; Resistor Case Style Panasonic ERJPA3F6342V

Description
RES, 63K4, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:63.4kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet
Description
RES, 63K4, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:63.4kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 63K4, 1%, Thick Film; Resistor Case Style Panasonic - 85Y6576 - Newark, An Avnet Company
Chicago, IL, United States
Res, 63K4, 1%, Thick Film; Resistor Case Style Panasonic
85Y6576
Res, 63K4, 1%, Thick Film; Resistor Case Style Panasonic 85Y6576
RES, 63K4, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:63.4kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 63K4, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:63.4kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y6576
Product Name Res, 63K4, 1%, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603
Resistance Range 63400 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622392-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22.1 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details