Panasonic Res, 590K, 1%, Thick Film; Resistor Case Style Panasonic ERJPA3F5903V

Description
RES, 590K, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:590kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes
Datasheet
Description
RES, 590K, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:590kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 590K, 1%, Thick Film; Resistor Case Style Panasonic - 85Y6558 - Newark, An Avnet Company
Chicago, IL, United States
Res, 590K, 1%, Thick Film; Resistor Case Style Panasonic
85Y6558
Res, 590K, 1%, Thick Film; Resistor Case Style Panasonic 85Y6558
RES, 590K, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:590kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

RES, 590K, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:590kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y6558
Product Name Res, 590K, 1%, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603
Resistance Range 590000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617590 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details