Panasonic Surface Mount Resistors ERJPA3F5602V

Description
Panasonic ERJPA3F5602V
Request a Quote Datasheet
Description
Panasonic ERJPA3F5602V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8627004P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8627004P
Surface Mount Resistors 8627004P
Panasonic ERJPA3F5602V

Panasonic ERJPA3F5602V

Supplier's Site
Surface Mount Resistors - 8627004 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8627004
Surface Mount Resistors 8627004
Panasonic ERJPA3F5602V

Panasonic ERJPA3F5602V

Supplier's Site
Surface Mount Resistors - 1723474 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1723474
Surface Mount Resistors 1723474
Panasonic ERJPA3F5602V

Panasonic ERJPA3F5602V

Supplier's Site
Res, 56K, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic - 85Y6543 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56K, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic
85Y6543
Res, 56K, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic 85Y6543
RES, 56K, 1%, 0.25W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:56kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 56K, 1%, 0.25W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:56kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 8627004P 8627004 85Y6543
Product Name Surface Mount Resistors Surface Mount Resistors Res, 56K, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603
Resistance Range 56000 ohms 56000 ohms
Power Rating 0.2500 watts 0.2500 watts
Standards and Certifications RoHS RoHS; Aec-q200 RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 680 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details