Panasonic Surface Mount Resistors ERJPA3F5601V

Description
Panasonic ERJPA3F5601V
Request a Quote Datasheet
Description
Panasonic ERJPA3F5601V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8627000P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8627000P
Surface Mount Resistors 8627000P
Panasonic ERJPA3F5601V

Panasonic ERJPA3F5601V

Supplier's Site
Surface Mount Resistors - 8627000 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8627000
Surface Mount Resistors 8627000
Panasonic ERJPA3F5601V

Panasonic ERJPA3F5601V

Supplier's Site
Surface Mount Resistors - 1723864 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1723864
Surface Mount Resistors 1723864
Panasonic ERJPA3F5601V

Panasonic ERJPA3F5601V

Supplier's Site
Res, 5K6, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic - 85Y6542 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K6, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic
85Y6542
Res, 5K6, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic 85Y6542
RES, 5K6, 1%, 0.25W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:5.6kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

RES, 5K6, 1%, 0.25W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:5.6kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 8627000P 8627000 85Y6542
Product Name Surface Mount Resistors Surface Mount Resistors Res, 5K6, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603
Resistance Range 5600 ohms 5600 ohms
Power Rating 0.2500 watts 0.2500 watts
Standards and Certifications RoHS RoHS; Aec-q200 RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1690357 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers