Panasonic Res, 54R9, 1%, Thick Film; Resistor Case Style Panasonic ERJPA3F54R9V

Description
RES, 54R9, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:54.9ohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes
Datasheet
Description
RES, 54R9, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:54.9ohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 54R9, 1%, Thick Film; Resistor Case Style Panasonic - 85Y6534 - Newark, An Avnet Company
Chicago, IL, United States
Res, 54R9, 1%, Thick Film; Resistor Case Style Panasonic
85Y6534
Res, 54R9, 1%, Thick Film; Resistor Case Style Panasonic 85Y6534
RES, 54R9, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:54.9ohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

RES, 54R9, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:54.9ohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y6534
Product Name Res, 54R9, 1%, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603
Resistance Range 54.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1617583 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details