Panasonic Res, 51R1, 1%, Thick Film; Resistor Case Style Panasonic ERJPA3F51R1V

Description
RES, 51R1, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:51.1ohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes
Datasheet
Description
RES, 51R1, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:51.1ohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 51R1, 1%, Thick Film; Resistor Case Style Panasonic - 85Y6515 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51R1, 1%, Thick Film; Resistor Case Style Panasonic
85Y6515
Res, 51R1, 1%, Thick Film; Resistor Case Style Panasonic 85Y6515
RES, 51R1, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:51.1ohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

RES, 51R1, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:51.1ohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y6515
Product Name Res, 51R1, 1%, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603
Resistance Range 51.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1468319 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details